ASABE ISO 17101-1

Agricultural machinery - Thrown-object test and acceptance criteria - Part 1: Rotary mowers

inactive
Buy Now
Organization: ASABE
Publication Date: 1 June 2016
Status: inactive
Page Count: 27
scope:

This part of ISO 17101 gives specifications and acceptance criteria for thrown-object testing of rotary mowers used in agriculture. Examples of machines are shown in Annex A.

It is not applicable to the following:

- flail mowers;

- mowers with an articulated arm;

- mowers with one or more vertical axis designed for mulching;

- pedestrian-controlled motor mowers;

- lawn mowers or machines designed as lawn mowers;

- inter-row mowing units;

- machines designed for highway and road maintenance only.

NOTE 1 If a machine is also designed for use outside agriculture, in addition to the thrown-object test given in this part of ISO 17101, other thrown-object tests might apply.

NOTE 2 Thrown-object tests and acceptance criteria for flail mowers are dealt with in ISO 17101-2.

NOTE 3 Thrown-object tests and acceptance criteria for rotary mowers which have a tip circle greater than 1 000 mm are dealt with in ISO 4254-13.

Document History

June 1, 2016
Agricultural machinery — Thrown-object test and acceptance criteria — Part 1: Rotary mowers
This part of ISO 17101 gives specifications and acceptance criteria for thrown-object testing of rotary mowers used in agriculture. Examples of machines are shown in Annex A. It is not applicable to...
June 1, 2016
Agricultural machinery — Thrown-object test and acceptance criteria — Part 1: Rotary mowers
This part of ISO 17101 gives specifications and acceptance criteria for thrown-object testing of rotary mowers used in agriculture. Examples of machines are shown in Annex A. It is not applicable to...
ASABE ISO 17101-1
June 1, 2016
Agricultural machinery - Thrown-object test and acceptance criteria - Part 1: Rotary mowers
This part of ISO 17101 gives specifications and acceptance criteria for thrown-object testing of rotary mowers used in agriculture. Examples of machines are shown in Annex A. It is not applicable to...

References

Advertisement