AHRI 1330
Performance Rating for Radiant Output of Gas Fired Infrared Heaters
| Organization: | AHRI |
| Publication Date: | 1 January 2015 |
| Status: | active |
| Page Count: | 27 |
scope:
This standard applies to Infrared Heaters that are Gas-Fired High-intensity Infrared Heaters and Gas-Fired Low-intensity Infrared Heaters with inputs up to and including 117.5 kW per burner intended for installation in and heating of outdoor or indoor spaces
Exclusions. This standard does not apply to heaters that do not radiate their energy into a single measuring plane
Purpose. The purpose of this standard is to establish for infrared heaters: definitions; test requirements; rating requirements; nomenclature; minimum data requirements for Published Ratings; marking and nameplate data; and conformance conditions.
Intent. This standard is intended for the guidance of the industry, including manufacturers, engineers, installers, contractors and users.
Review and Amendment. This standard is subject to review and amendment as technology advances.
Document History