BSI - BS EN 3531

Aerospace series - Steel FE-PM2701 (X2NiCoMo18-8-5) - Vacuum induction melted and vacuum arc remelted - Solution treated and precipitation treated - Sheet and strip - a less than or equal to 6 mm - 1 750 MPa less than or equal to Rm less than or equal to 2 000 MPa

active, Most Current
Buy Now
Organization: BSI
Publication Date: 30 April 2007
Status: active
Page Count: 10
ICS Code (Steels): 49.025.10

Document History

BS EN 3531
April 30, 2007
Aerospace series - Steel FE-PM2701 (X2NiCoMo18-8-5) - Vacuum induction melted and vacuum arc remelted - Solution treated and precipitation treated - Sheet and strip - a less than or equal to 6 mm - 1 750 MPa less than or equal to Rm less than or equal to 2 000 MPa
A description is not available for this item.

References

Advertisement