AHRI 750 I-P

Performance Rating of Thermostatic Refrigerant Expansion Valves

active, Most Current
Buy Now
Organization: AHRI
Publication Date: 1 January 2016
Status: active
Page Count: 10
scope:

This standard applies to Thermostatic Refrigerant Expansion Valves for use with refrigerants listed in Section 2.1.1 at evaporator temperatures between 50°F and -40°F. 

Refrigerants. The type of refrigerants applicable to this standard are: hydrofluoroolefins (HFOs), hydrochlorofluorocarbons (HCFCs), hydrofluorocarbons (HFCs), and hydrocarbons (HCs).

Purpose. The purpose of this standard is to establish for Thermostatic Refrigerant Expansion Valves: definitions; test requirements; rating requirements; minimum data requirements for Published Ratings; marking and nameplate data; conformance conditions.

Intent. This standard is intended for the guidance of the industry, including manufacturers, engineers, installers, contractors and users.

Review and Amendment. This standard is subject to review and amendment as technology advances.

Document History

AHRI 750 I-P
January 1, 2016
Performance Rating of Thermostatic Refrigerant Expansion Valves
This standard applies to Thermostatic Refrigerant Expansion Valves for use with refrigerants listed in Section 2.1.1 at evaporator temperatures between 50°F and -40°F.  Refrigerants. The type of...

References

Advertisement