CEN/TR 16988

Estimation of uncertainty in the single burning item test

active, Most Current
Organization: CEN
Publication Date: 1 July 2016
Status: active
Page Count: 58
ICS Code (Thermodynamics in general): 17.200.01
scope:

General

The measuring technique of the SBI (single burning item) test instrument is based on the observation that, in general, the heats of combustion per unit mass of oxygen consumed are approximately the same for most fuels commonly encountered in fires (Huggett [12]). The mass flow, together with the oxygen concentration in the extraction system, suffices to continuously calculate the amount of heat released. Some corrections can be introduced if CO2, CO and/or H2O are additionally measured.

 

Document History

CEN/TR 16988
July 1, 2016
Estimation of uncertainty in the single burning item test
General The measuring technique of the SBI (single burning item) test instrument is based on the observation that, in general, the heats of combustion per unit mass of oxygen consumed are...

References

Advertisement