CEN - EN 14399-1
High-strength structural bolting assemblies for preloading - Part 1: General requirements
| Organization: | CEN |
| Publication Date: | 1 February 2015 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Fasteners in general): | 21.060.01 |
scope:
This European Standard specifies the general requirements for bolt/nut/washer(s) assemblies for highstrength structural bolting, which are suitable for preloading.
The intended use of bolting assemblies in accordance with this European Standard is structural metallic works.
NOTE 1 High-strength structural bolting assemblies in accordance with EN 14399-2 to EN 14399-10 are designed to fulfil the requirements of this European Standard.
NOTE 2 High-strength structural bolting assemblies are suitable for preloading in accordance with EN 1090-2 in steel structures.
High-strength structural bolting assemblies smaller than M12 are not designed to be preloaded.
High-strength structural bolting assemblies are not designed to be welded.
Railway rail fasteners are not covered by this standard.
Document History