ASTM International - ASTM F2956-16
Standard Test Methods for Anchor Systems Used for Detention Hollow Metal Systems
| Organization: | ASTM International |
| Publication Date: | 1 June 2016 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Other fasteners): | 21.060.99 |
significance And Use:
4.1 A major concern for corrections administration officials is the resistance of security barriers used in detention/correction
scope:
1.1 These test methods cover anchor systems used for the installation of fixed detention hollow metal vision systems and door assemblies of various materials and types of construction. These anchor systems are used to install fixed hollow metal vision systems and door assemblies in wall openings in detention and correctional institutions designed to incarcerate inmates.
1.2 Anchor systems individual components investigated under these test methods include detention security hollow metal frames, frame anchoring, security glazing, panels, and removable glazing stops.
1.3 These test methods are designed to test the capability of anchor systems used to install a fixed detention hollow metal vision system or door assembly to prevent, delay, and frustrate escape; to limit or control access to unauthorized or secured areas; and prevent passage of contraband.
1.4 These test methods apply primarily to anchor systems used to install detention hollow metal vision systems or door assemblies between secure areas generally found inside a detention/correction
1.5 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History