CENELEC - EN 61987-14

Industrial-process measurement and control - Data structures and elements in process equipment catalogues - Part 14: Lists of properties (LOP) for temperature measuring equipment for electronic data exchange

active, Most Current
Organization: CENELEC
Publication Date: 1 July 2016
Status: active
Page Count: 28
ICS Code (Data link layer): 35.100.20
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This part of IEC 61987 provides

- an operating list of properties (OLOP) for the description of the operating parameters and the collection of requirements for temperature measuring equipment and

- device lists of properties (DLOP) for the description of a range of contact and non-contact temperature measuring equipment types

The structures of the OLOP and the DLOPs correspond to the general structures defined in IEC 61987-11 and agree with the fundamentals for the construction of LOPs defined in IEC 61987-10.

Aspects other than the OLOP, needed in different electronic data exchange processes described in IEC 61987-10, will be published in IEC 61987-921.

The locations of the libraries of properties and of blocks used in the LOPs concerned are listed in the Annexes C and D.

Document History

EN 61987-14
July 1, 2016
Industrial-process measurement and control - Data structures and elements in process equipment catalogues - Part 14: Lists of properties (LOP) for temperature measuring equipment for electronic data exchange
This part of IEC 61987 provides – an operating list of properties (OLOP) for the description of the operating parameters and the collection of requirements for temperature measuring equipment and –...

References

Advertisement