CSA C22.2 NO 203

Modular wiring systems for office furniture

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2016
Status: active
Page Count: 32
scope:

This Standard applies to modular wiring systems combined with the office furniture in which they are intended to be used.

This Standard applies to equipment intended to be permanently connected to one or more supply circuits at a nominal system voltage of 120 V to ground, and a rating of 15 or 20 A maximum per circuit, for use in nonhazardous locations, in accordance with the Rules of the Canadian Electrical Code, Part I.

This Standard also applies to cord-connected equipment provided with one or more power supply cords intended to be connected to one or more branch circuits rated at 120 V to ground and 20 A maximum and supplied from one or more dedicated branch circuit(s) each being terminated at the receptacle of CSA Configuration 5-20R.

This Standard specifies the requirements that affect electrical safety only.

This Standard specifies the requirements for protective routing of communication circuits.

In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the Standard.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

Document History

CSA C22.2 NO 203
January 1, 2016
Modular wiring systems for office furniture
This Standard applies to modular wiring systems combined with the office furniture in which they are intended to be used. This Standard applies to equipment intended to be permanently connected to...
January 1, 2016
Modular wiring systems for office furniture
This Standard applies to modular wiring systems combined with the office furniture in which they are intended to be used.  This Standard applies to equipment intended to be permanently connected to...
November 1, 1991
Modular Wiring Systems for Office Furniture
This Standard applies to modular wiring systems combined with the office furniture in which they are intended to be used. This Standard applies to equipment intended to be connected to one or more...
November 1, 1991
Modular Wiring Systems for Office Furniture
This Standard applies to modular wiring systems combined with the office furniture in which they are intended to be used. This Standard applies to equipment intended to be connected to one or more...
November 1, 1991
Modular Wiring Systems for Office Furniture
This Standard applies to modular wiring systems combined with the office furniture in which they are intended to be used. This Standard applies to equipment intended to be connected to one or more...
January 1, 1991
Modular Wiring Systems for Office Furniture
This Standard applies to modular wiring systems combined with the office furniture in which they are intended to be used. This Standard applies to equipment intended to be connected to supply...
January 1, 1991
Modular Wiring Systems for Office Furniture
This Standard applies to modular wiring systems combined with the office furniture in which they are intended to be used. This Standard applies to equipment intended to be connected to supply...

References

Advertisement