ISO 6699

Cycles - Handlebar centre and stem dimensions

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 August 2016
Status: active
Page Count: 8
ICS Code (Cycles): 43.150
scope:

This International Standard specifies the dimensions and tolerances to ensure secure assembly between the stem and the handlebar centre of a bicycle.

This International Standard is applicable for bicycles intended for use on public roads, and on which the saddle can be adjusted to provide a saddle height of 635 mm or more.

This International Standard is not applicable for specialized types of bicycle, such as tradesmen's delivery bicycles, tandems, toy bicycles and bicycles designed and equipped for use in sanctioned competitive events.

 

Document History

ISO 6699
August 15, 2016
Cycles - Handlebar centre and stem dimensions
This International Standard specifies the dimensions and tolerances to ensure secure assembly between the stem and the handlebar centre of a bicycle. This International Standard is applicable for...
January 1, 1990
Cycles - Stem and Handlebar Bend - Assembly Dimensions First Edition
A description is not available for this item.

References

Advertisement