NRCA - C3761

NRCA's 2009 International Building Code Package

active, Most Current
Organization: NRCA
Status: active
scope:

This package includes two publications:

  • NRCA's Guidelines for Complying with Building Code Requirements for Roof Assemblies: International Building Code, 2009 Edition
  • International Code Council (ICC) 2009 International Building Code

NRCA's Guidelines for Complying with Building Code Requirements for Roof Assemblies: International Building Code, 2009 Edition is co-branded with ICC and provides you with all the roofing-related provisions of ICC's International Building Code, 2009 Edition (IBC), which are currently applicable in most jurisdictions in the U.S. Also included are NRCA's explanations of the compliance requirements specifically applicable to roof assemblies, as well as appendixes that explain the roofing-related provisions and National Fire Protection Association's fire code and standard for safeguarding construction, alteration and demolition operation.

The International Code Council (ICC) 2009 International Building Code covers all buildings except detached one-and two-family dwelling and townhouses not more than 3 stories in height. This comprehensive code features time-tested safety concepts, structural, and fire and life safety provisions covering means of egress, interior finish requirements, comprehensive roof provisions and much more, including the latest industry material design standards.

This package offers all the information you need to understand and comply with the 2009 International Building Code.

Document History

C3761
NRCA's 2009 International Building Code Package
This package includes two publications: NRCA’s Guidelines for Complying with Building Code Requirements for Roof Assemblies: International Building Code, 2009 Edition International Code Council...
Advertisement