DS/ISO 1161

Series 1 freight containers – Corner and intermediate fittings – Specifications

active, Most Current
Buy Now
Organization: DS
Publication Date: 26 July 2016
Status: active
Page Count: 34
ICS Code (General purpose containers): 55.180.10
scope:

ISO 1161:2016 establishes the basic dimensions and the functional and strength requirements of corner and intermediate fittings for series 1 freight containers, i.e. containers which conform to ISO 668 and ISO 1496 (all parts) with the exception of air mode containers (see ISO 8323).

Document History

DS/ISO 1161
July 26, 2016
Series 1 freight containers – Corner and intermediate fittings – Specifications
ISO 1161:2016 establishes the basic dimensions and the functional and strength requirements of corner and intermediate fittings for series 1 freight containers, i.e. containers which conform to ISO...
September 18, 2007
Series 1 freight containers – Corner fittings – Specification – Amendment 1: 45 ft containers
Series 1 freight containers — Corner fittings — Specification AMENDMENT 1: 45' containers
February 14, 1996
Series 1 freight containers – Corner fittings – Specification
The standard specifices dimensions on container corner fittings.
January 1, 1985
Series 1 freight containers – Corner fittings – Specification
The standard specifices dimensions on container corner fittings.
Advertisement