DSF/FPREN ISO 15223-1
Medical devices – Symbols to be used with medical device labels, labelling and information to be supplied – Part 1: General requirements (ISO/FDIS 15223-1:2016)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 42 |
| ICS Code (Graphical symbols for use on specific equipment): | 01.080.20 |
| ICS Code (Medical equipment in general): | 11.040.01 |
scope:
This part of ISO 15223 identifies requirements for symbols used in medical device labelling that convey information on the safe and effective use of medical devices. It also lists symbols that satisfy the requirements of this part of ISO 15223. This part of ISO 15223 is applicable to symbols used in a broad spectrum of medical devices, which are marketed globally and therefore need to meet different regulatory requirements. These symbols may be used on the medical device itself, on its packaging or in the associated documentation. The requirements of this part of ISO 15223 are not intended to apply to symbols specified in other standards.
Document History