CEN - EN 3524

Aerospace series - Steel FE-PL1505 (15CrMoV6) - Air melted - Hardened and tempered - Sheet and strip - 2 mm less than or equal to a less than or equal to 6 mm - 1 080 MPa less than or equal to Rm less than or equal to 1 280 MPa

inactive
Organization: CEN
Publication Date: 1 March 2007
Status: inactive
Page Count: 10
ICS Code (Steels): 49.025.10

Document History

December 1, 2023
Aerospace series - Steel 15CrMoV6 (1.7334) - Air melted - Hardened and tempered - Sheets and strips - 2 mm ≤ a ≤ 6 mm - 1 080 MPa ≤ Rm ≤ 1 280 MPa
This document specifies the requirements relating to: Steel 15CrMoV6 (1.7334) Air melted Hardened and tempered Sheets and strips 2 mm ≤ a ≤ 6 mm 1 080 MPa ≤ Rm ≤ 1 280 MPa for aerospace...
EN 3524
March 1, 2007
Aerospace series - Steel FE-PL1505 (15CrMoV6) - Air melted - Hardened and tempered - Sheet and strip - 2 mm less than or equal to a less than or equal to 6 mm - 1 080 MPa less than or equal to Rm less than or equal to 1 280 MPa
A description is not available for this item.

References

Advertisement