NPFC - A-A-59658

Bearings, Roller, Tapered, Double Row, Straight Bore, Two Single Cones With Contacting Front Faces Slotted and Chamfered for Lubrication, One Double Cup With Lubrication Holes and Groove (Type TNASW)

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 11 August 2016
Status: active
Page Count: 1

Document History

August 11, 2021
BEARINGS, ROLLER, TAPERED, DOUBLE ROW, STRAIGHT BORE, TWO SINGLE CONES WITH CONTACTING FRONT FACES SLOTTED AND CHAMFERED FOR LUBRICATION, ONE DOUBLE CUP WITH LUBRICATION HOLES AND GROOVE (TYPE TNASW)
A description is not available for this item.
A-A-59658
August 11, 2016
Bearings, Roller, Tapered, Double Row, Straight Bore, Two Single Cones With Contacting Front Faces Slotted and Chamfered for Lubrication, One Double Cup With Lubrication Holes and Groove (Type TNASW)
A description is not available for this item.
September 8, 2011
BEARINGS, ROLLER, TAPERED, DOUBLE ROW, STRAIGHT BORE, TWO SINGLE CONES WITH CONTACTING FRONT FACES SLOTTED AND CHAMFERED FOR LUBRICATION, ONE DOUBLE CUP WITH LUBRICATION HOLES AND GROOVE (TYPE TNASW)
This commercial item description (CID) covers government acquisition requirements for complete (cone with rollers and cup) double row, tapered, roller bearings with straight bore, two single cones...
March 30, 2011
Bearings, Roller, Tapered, Double Row, Straight Bore, Two Single Cones With Contacting Front Faces Slotted and Chamfered for Lubrication, One Double Cup With Lubrication Holes and Groove (TYPE TNASW)
This commercial item description (CID) establishes government acquisition requirements for complete (cone with rollers and cup) double row, tapered, roller bearings with straight bore, two single...
May 22, 2006
BEARINGS, ROLLER, TAPERED, DOUBLE ROW, STRAIGHT BORE, TWO SINGLE CONES WITH CONTACTING FRONT FACES SLOTTED AND CHAMFERED FOR LUBRICATION, ONE DOUBLE CUP WITH LUBRICATION HOLES AND GROOVE (TYPE TNASW)
This commercial item description (CID) establishes government acquisition requirements for complete (cone with rollers and cup) double row, tapered, roller bearings with straight bore, two single...
August 31, 2001
BEARINGS, ROLLER, TAPERED, DOUBLE ROW, STRAIGHT BORE, TWO SINGLE CONES WITH CONTACTING FRONT FACES SLOTTED AND CHAMFERED FOR LUBRICATION, ONE DOUBLE CUP WITH LUBRICATION HOLES AND GROOVE (TYPE TNASW)
This commercial item description (CID) establishes government acquisition requirements for double row, tapered, roller bearings with straight bore, two single cones with contacting front faces...
Advertisement