CEN - EN 3526

Aerospace Series - Steel FE-PL 1505 (15CrMoV6) - Air melted - Hardened and tempered - Sheet and strip - 0,5 mm < or = to 1 < or = to 6 mm - 980 MPa < or = to Rm < or = to MPa

inactive
Organization: CEN
Publication Date: 1 March 2007
Status: inactive
Page Count: 10
ICS Code (Steels): 49.025.10

Document History

December 1, 2023
Aerospace series — Steel 15CrMoV6 (1.7334) — Air melted — Hardened and tempered — Sheets and strips — 0,5 mm ≤ a ≤ 6 mm — 980 MPa ≤ Rm ≤ 1 180 MPa
This document specifies the requirements relating to: Steel 15CrMoV6 (1.7334) Air melted Hardened and tempered Sheets and strips 0,5 mm ≤ a ≤ 6 mm 980 MPa ≤ Rm ≤ 1 180 MPa for aerospace...
EN 3526
March 1, 2007
Aerospace Series - Steel FE-PL 1505 (15CrMoV6) - Air melted - Hardened and tempered - Sheet and strip - 0,5 mm < or = to 1 < or = to 6 mm - 980 MPa < or = to Rm < or = to MPa
A description is not available for this item.

References

Advertisement