NPFC - MIL-DTL-24558/30
Terminal Boxes, Connection, Submersible (15-Foot), 500 Volts, Three-Phase, Symbol No. 576.1 - Two Circuits for 150 MCM Cable, One Circuits for 200 MCM Cable and One Circuit for 400 MCM Cable, Symbol 577.1 - One Circuit for 150 MCM Cable, One Circuit for 200 MCM Cable and Two Circuits for 250 MCM Cable
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 12 August 2016 |
| Status: | active |
| Page Count: | 1 |
Document History
MIL-DTL-24558/30
August 12, 2016
Terminal Boxes, Connection, Submersible (15-Foot), 500 Volts, Three-Phase, Symbol No. 576.1 - Two Circuits for 150 MCM Cable, One Circuits for 200 MCM Cable and One Circuit for 400 MCM Cable, Symbol 577.1 - One Circuit for 150 MCM Cable, One Circuit for 200 MCM Cable and Two Circuits for 250 MCM Cable
A description is not available for this item.
October 3, 2011
TERMINAL BOXES, CONNECTION, SUBMERSIBLE (15-FOOT), 500 VOLTS, THREE-PHASE, SYMBOL NO. 576.1 - TWO CIRCUITS FOR 150 MCM CABLE, ONE CIRCUIT FOR 200 MCM CABLE AND ONE CIRCUIT FOR 400 MCM CABLE, SYMBOL NO. 577.1 - ONE CIRCUIT FOR 150 MCM CABLE, ONE CIRCUIT FOR 200 MCM CABLE AND TWO CIRCUITS FOR 250 MCM CABLE
A description is not available for this item.
July 15, 2005
TERMINAL BOXES, CONNECTION, SUBMERSIBLE (15-FOOT), 500 VOLTS, THREE-PHASE SYMBOL 576.1 - TWO CKTS FOR 150 MCM CABLE, ONE CKT FOR 200 MCM CABLE AND ONE CKT FOR 400 MCM CABLE SYMBOL 577.1 - ONE CKT FOR 150 MCM CABLE, ONE CKT FOR 200 MCM CABLE AND TWO CKTS FOR 250 MCM CABLE
A description is not available for this item.
December 28, 2004
TERMINAL BOXES, CONNECTION, SUBMERSIBLE (15-FOOT), 500 VOLTS, THREE-PHASE SYMBOL 576.1 - TWO CKTS FOR 150 MCM CABLE, ONE CKT FOR 200 MCM CABLE AND ONE CKT FOR 400 MCM CABLE SYMBOL 577.1 - ONE CKT FOR 150 MCM CABLE, ONE CKT FOR 200 MCM CABLE AND TWO CKTS FOR 250 MCM CABLE
A description is not available for this item.
January 12, 1989
TERMINAL BOXES, CONNECTION, SUBMERSIBLE (15-FOOT), 500 VOLTS, THREE-PHASE SYMBOL 576.1 - TWO CKTS FOR 150 MCM CABLE, ONE CKT FOR 200 MCM CABLE AND ONE CKT FOR 400 MCM CABLE SYMBOL 577.1 - ONE CKT FOR 150 MCM CABLE, ONE CKT FOR 200 MCM CABLE AND TWO CKTS FOR 250 MCM CABLE
A description is not available for this item.
May 8, 1981
TERMINAL BOXES, CONNECTION, SUBMERSIBLE (15-FOOT), 500 VOLTS, THREE-PHASE SYMBOL 576.1 - TWO CKTS FOR 150 MCM CABLE, ONE CKT FOR 200 MCM CABLE AND ONE CKT FOR 400 MCM CABLE SYMBOL 577.1 - ONE CKT FOR 150 MCM CABLE, ONE CKT FOR 200 MCM CABLE AND TWO CKTS FOR 250 MCM CABLE
This specification sheet is approved for use by the Naval Sea Systems Command and is available for use by all Departments and Agencies of the Department of Defense.
The complete requirements for...