IEC 61078
Reliability block diagrams
| Organization: | IEC |
| Publication Date: | 1 August 2016 |
| Status: | active |
| Page Count: | 254 |
| ICS Code (Other standards related to quality): | 03.120.99 |
| ICS Code (Quality in general): | 03.120.01 |
scope:
This International Standard describes:
• the requirements to apply when reliability block diagrams (RBDs) are used in dependability analysis;
• the procedures for modelling the dependability of a system with reliability block diagrams;
• how to use RBDs for qualitative and quantitative analysis;
• the procedures for using the RBD model to calculate availability, failure frequency and reliability measures for different types of systems with constant (or time dependent) probabilities of blocks success/failure, and for non-repaired blocks or repaired blocks;
• some theoretical aspects and limitations in performing calculations for availability, failure frequency and reliability measures;
• the relationships with fault tree analysis (see IEC 61025 [1]) and Markov techniques (see IEC 61165 [2]).
Document History