DS/ISO 11418-7

Containers and accessories for pharmaceutical preparations – Part 7: Screw-neck vials made of glass tubing for liquid dosage forms

active, Most Current
Buy Now
Organization: DS
Publication Date: 20 July 2016
Status: active
Page Count: 14
ICS Code (Other standards related to pharmaceutics): 11.120.99
ICS Code (Transfusion, infusion and injection equipment): 11.040.20
scope:

ISO 11418-7:2016 specifies the design, dimensions, material and requirements of screw-neck vials for pharmaceutical preparations. Screw-neck vials are applicable to primary packs used in direct contact with a drug. It applies to colourless or amber glass vials made from borosilicate or soda-lime-silica glass, made from glass tubing and intended to be used in the packaging, storage or transportation of pharmaceutical products. NOTE - The potency, purity, stability and safety of a drug during its manufacture and storage can be strongly affected by the nature and performance of the primary pack.

Document History

DS/ISO 11418-7
July 20, 2016
Containers and accessories for pharmaceutical preparations – Part 7: Screw-neck vials made of glass tubing for liquid dosage forms
ISO 11418-7:2016 specifies the design, dimensions, material and requirements of screw-neck vials for pharmaceutical preparations. Screw-neck vials are applicable to primary packs used in direct...
May 9, 2014
Containers and accessories for pharmaceutical preparations – Part 7: Screw-neck vials made of glass tubing for liquid dosage forms
This part of ISO 11418 specifies the form, dimensions and capacities of glass vials for pharmaceutical preparations. It also specifies the material from which such containers shall be made and the...
Containers and accessories for pharmaceutical preparations - Part 7: Screw-neck vials made of glass tubing for liquid dosage forms
This part of ISO 11418 specifies the form, dimensions and capacities of glass vials for pharmaceutical preparations. It also specifies the material from which such containers shall be made and the...
Advertisement