CEN - EN 16831
Tractors and machinery for agriculture and forestry - Safety - Format for reporting accidents
| Organization: | CEN |
| Publication Date: | 1 August 2016 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (IT applications in other fields): | 35.240.99 |
| ICS Code (Accident and disaster control): | 13.200 |
scope:
This European Standard establishes a uniform format for reporting accidents where the following equipment are involved:
- agricultural and forestry tractors (NACE code 09.02.03.01);
- equipment fitted on tractors (e.g. a front - end loader) (NACE code 09.02.99.00);
- equipment mounted on the tractor (front and/or rear) (NACE code 09.02.99.00);
- equipment towed by tractors (trailers and machinery) (NACE code 09.02.04.99);
- self-propelled machinery (NACE code 09.02.03.02);
- telescopic loaders (NACE code 09.02.03.02);
- lawn and gardening equipment (NACE code 09.02.99.00);
- powered hand-held machinery used in agriculture (NACE code 09.02.99.00).
Accidents with this equipment on road use are also covered by this document.
Are excluded from the scope of this document:
- the above-mentioned equipment when used in another environment than agriculture, forestry and landscape gardening (e.g. tractors used on construction sites);
- material handling equipment other than telescopic loaders, skid steer loaders, wheel loaders and front-end loaders mounted on tractors.
All profiles of harmed persons should be in the scope. There should be no distinction/exemptio
- near-miss accidents and other incidents, not resulting in harm;
- chronic diseases as a result of physical agents. Fire hazards are only in the Scope for those fire accidents that have caused physical harm.
Document History