CEN - EN ISO 13078-2
Dentistry - Dental furnace - Part 2: Test method for evaluation of furnace programme via firing glaze
| Organization: | CEN |
| Publication Date: | 1 August 2016 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Dentistry in general): | 11.060.01 |
scope:
This document determines a degree of firing to be implemented by the user. It represents a test method for adapting the firing program of a dental furnace by determining the degree of firing of fired test specimens for a dental ceramic. The test method is suitable for powdered dental ceramics according to ISO 6872, Type I.
The test method enables monitoring of the temperature control in the dental furnace by evaluating the firing degree of a dental ceramic.
The test method is also suitable for evaluating the reproducibility of the firings in a dental furnace or for comparing several dental furnaces.
Document History