NACE TM0316
Four-Point Bend Testing of Materials for Oil and Gas Applications
| Organization: | NACE |
| Publication Date: | 1 January 2016 |
| Status: | active |
| Page Count: | 24 |
scope:
General
This document provides guidelines for the use of four-point bend testing to evaluate the resistance of metals, including carbon steel, low alloy steels and corrosion resistant alloys (CRAs), to stress corrosion cracking and sulfide stress cracking. The emphasis in this document is on the methodology of the four-point bend test. The context of the test results for service application is the responsibility of the end-user and is discussed in NACE MR0175/ISO(1) 15156.1-3
(1) International Organization for Standardization (ISO), Chemin de Blandonnet 8. Case Postale 401, 1214 Vermier, Geneva, Switzerland.
Document History