CSA ISO/IEC 11581-1
Information technology - User system interfaces and symbols - Icon symbols and functions - Part 1: Icons - General
| Organization: | CSA |
| Publication Date: | 1 January 2002 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (IT applications in office work): | 35.240.20 |
scope:
ISO/IEC 11581 applies to software products providing office applications such as document production, desktop publishing, finance, and planning that present their functions via a graphical user interface.
ISO/IEC 11581 applies to software products for people who are familiar with office work but who are at present not necessarily familiar with computer-based applications.
ISO/IEC 11581 is meant to be used by persons involved in the design, implementation, and evaluation of icons for graphical user interfaces to computer-based office applications, and by procurers of systems that employ such interfaces. Other parts of ISO/IEC 11581 contain:
- graphics of commonly used icons, and
- descriptions of the functionality of the icons.
This part of ISO/IEC 11581-1 provides a framework for the development and design of icons and their application on screens capable of displaying graphics as well as text. It contains:
- general requirements and recommendations for icons;
- global variations to the graphical representations of icons
Document History