BSI - BS EN 2469

Aerospace series - Steel FE-PA3901 (X1CrNi18-10) - Air melted - Softened - Wires - 0,4 mm les than or equal to D less than or equal to 12,5 mm - 450 MPa less than orequal to Rm less than or equal to 650 MPa

active, Most Current
Buy Now
Organization: BSI
Publication Date: 30 April 2007
Status: active
Page Count: 10
ICS Code (Steels): 49.025.10

Document History

BS EN 2469
April 30, 2007
Aerospace series - Steel FE-PA3901 (X1CrNi18-10) - Air melted - Softened - Wires - 0,4 mm les than or equal to D less than or equal to 12,5 mm - 450 MPa less than orequal to Rm less than or equal to 650 MPa
A description is not available for this item.

References

Advertisement