NPFC - MIL-R-45699
REFERENCE UNIT, HEIGHT: 8644098
| Organization: | NPFC |
| Publication Date: | 10 May 1961 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This specification covers one type of height reference unit used in the Gun Direction Computers: Ml5 and Ml5C which are a part of the Field. Artillery Fire Control Systems: M35 and" M35C. The height reference unit is used to resolve a mechanical input of ORIGIN into two electrical outputs or REFERENCE and REPLOT (see 6.1).
intended Use:
The height reference unit is a functional plug-in subassembly or the guti direction computers (see 1.1) intended to receive a single, rotary, manual input or height by means of a mechanical... View More
Document History