CEN - EN 204

Classification of thermoplastic wood adhesives for non-structural applications

active, Most Current
Organization: CEN
Publication Date: 1 August 2016
Status: active
Page Count: 12
ICS Code (Adhesives): 83.180
scope:

This European Standard classifies thermoplastic resin based wood adhesives for non-structural applications into durability classes D1 to D4 based on the dry and wet strengths of bond-lines measured under specified conditions after various conditioning treatments.

For special applications, further tests that do not fall within the scope of this European standard can be applicable.

The adhesives specified in this European standard are suitable for the bonding of furniture and interior structures, panelling, doors, windows, stairs etc. made of wood or derived timber products.

This European Standard does not specify the temperature resistance of bond-lines.

Document History

EN 204
August 1, 2016
Classification of thermoplastic wood adhesives for non-structural applications
This European Standard classifies thermoplastic resin based wood adhesives for non-structural applications into durability classes D1 to D4 based on the dry and wet strengths of bond-lines measured...
May 1, 2001
Classification of Thermoplastic Wood Adhesives for Non-Sturctural Applications
A description is not available for this item.
May 1, 1991
Classification of Non-Structural Adhesives for Joining of Wood and Derived Timber Products
A description is not available for this item.

References

Advertisement