ISO 10993-6

Biological evaluation of medical devices — Part 6: Tests for local effects after implantation

inactive
Buy Now
Organization: ISO
Publication Date: 15 April 2007
Status: inactive
Page Count: 28
ICS Code (Biological evaluation of medical devices): 11.100.20
scope:

This part of ISO 10993 specifies test methods for the assessment of the local effects of an implant material on living tissue, at both the macroscopic and microscopic level.

The test specimen is implanted into a site and tissue appropriate for evaluation of the biological safety of the material. The implant is not intended to be subjected to mechanical or functional loading. The local effects are evaluated by a comparison of the tissue response caused by a test specimen to that caused by materials used in medical devices whose clinical acceptability has been established.

The test methods for local effects after implantation are used to assess subchronic effects (short-term, up to 12 weeks), or chronic effects (long-term, longer than 12 weeks).

Document History

December 1, 2016
Biological evaluation of medical devices - Part 6: Tests for local effects after implantation
This part of ISO 10993 specifies test methods for the assessment of the local effects after implantation of biomaterials intended for use in medical devices. This part of ISO 10993 applies to...
ISO 10993-6
April 15, 2007
Biological evaluation of medical devices — Part 6: Tests for local effects after implantation
This part of ISO 10993 specifies test methods for the assessment of the local effects of an implant material on living tissue, at both the macroscopic and microscopic level. The test specimen is...
January 1, 1994
Biological Evaluation of Medical Devices - Part 6: Tests for Local Effects After Implantation; (CEN EN 30993-6: 1994)
This part of ISO 10993 specifies test methods for the assessment of the local effects of an implant material on living tissue, at both the macroscopic and microscopic level. The test specimen is...

References

Advertisement