AASHTO TP 107

Standard Method of Test for Determining the Damage Characteristic Curve of Asphalt Mixtures from Direct Tension Cyclic Fatigue Tests

inactive
Buy Now
Organization: AASHTO
Publication Date: 1 January 2014
Status: inactive
Page Count: 48
scope:

This test method covers procedures for preparing and testing asphalt concrete mixtures to determine the damage characteristic curve via direct tension cyclic fatigue tests. 

This standard is applicable to laboratory prepared specimens of mixtures with nominal maximum size aggregate less than or equal to 37.5 mm (1.48 in.). 

This standard may involve hazardous material, operations, and equipment. This standard does not purport to address all safety problems associated with its use. It is the responsibility of the user of this procedure to establish appropriate safety and health practices and to determine the applicability of regulatory limitations prior to use

Document History

January 1, 2018
Standard Method of Test for Determining the Damage Characteristic Curve and Failure Criterion Using the Asphalt Mixture Performance Tester (AMPT) Cyclic Fatigue Test
This test method covers procedures for preparing and testing asphalt concrete mixtures to determine the damage characteristic curve and failure criterion via direct tension cyclic fatigue tests in...
January 1, 2018
Standard Method of Test for Determining the Damage Characteristic Curve and Failure Criterion Using the Asphalt Mixture Performance Tester (AMPT) Cyclic Fatigue Test
This test method covers procedures for preparing and testing asphalt concrete mixtures to determine the damage characteristic curve and failure criterion via direct tension cyclic fatigue tests in...
January 1, 2018
Standard Method of Test for Determining the Damage Characteristic Curve and Failure Criterion Using the Asphalt Mixture Performance Tester (AMPT) Cyclic Fatigue Test
 This test method covers procedures for preparing and testing asphalt concrete mixtures to determine the damage characteristic curve and failure criterion via direct tension cyclic fatigue tests in...
AASHTO TP 107
January 1, 2014
Standard Method of Test for Determining the Damage Characteristic Curve of Asphalt Mixtures from Direct Tension Cyclic Fatigue Tests
This test method covers procedures for preparing and testing asphalt concrete mixtures to determine the damage characteristic curve via direct tension cyclic fatigue tests.  This standard is...
January 1, 2014
Standard Method of Test for Determining the Damage Characteristic Curve of Asphalt Mixtures from Direct Tension Cyclic Fatigue Tests
This test method covers procedures for preparing and testing asphalt concrete mixtures to determine the damage characteristic curve via direct tension cyclic fatigue tests. This standard is...

References

Advertisement