AASHTO TP 114

Standard Method of Test for Determining the Interlayer Shear Strength (ISS) of Asphalt Pavement Layers

inactive
Buy Now
Organization: AASHTO
Publication Date: 1 January 2016
Status: inactive
Page Count: 7
scope:

This test method covers the determination of the interlayer shear strength of asphalt pavement layers using laboratory-prepared samples or core samples.

This test can be performed on 150-mm (6-in.) or 100-mm (4-in.) diameter specimens of asphalt pavement.

This test is applicable if the asphalt overlay layer and the base layer are both 50 ± 5 mm (2.0 ± 0.2 in.) thick. The total specimen thickness must not exceed 150 mm (6 in.). Layers may be saw cut to the recommended layer thickness.

This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all safety concerns associated with its use. It is the responsibility of the user of this procedure to establish appropriate safety and health practices and to determine the applicability of regulatory limitations prior to use.

Document History

January 1, 2018
Standard Method of Test for Determining the Interlayer Shear Strength (ISS) of Asphalt Pavement Layers
This test method covers the determination of the interlayer shear strength of asphalt pavement layers using laboratory-prepared samples or core samples. This test can be performed on 150-mm (6-in.)...
January 1, 2018
Standard Method of Test for Determining the Interlayer Shear Strength (ISS) of Asphalt Pavement Layers
This test method covers the determination of the interlayer shear strength of asphalt pavement layers using laboratory-prepared samples or core samples. This test can be performed on 150-mm (6-in.)...
January 1, 2018
Standard Method of Test for Determining the Interlayer Shear Strength (ISS) of Asphalt Pavement Layers
This test method covers the determination of the interlayer shear strength of asphalt pavement layers using laboratory-prepared samples or core samples. This test can be performed on 150-mm (6-in.)...
January 1, 2018
Standard Method of Test for Determining the Interlayer Shear Strength (ISS) of Asphalt Pavement Layers
This test method covers the determination of the interlayer shear strength of asphalt pavement layers using laboratory-prepared samples or core samples. This test can be performed on 150-mm (6-in.)...
January 1, 2017
Standard Method of Test for Determining the Interlayer Shear Strength (ISS) of Asphalt Pavement Layers
This test method covers the determination of the interlayer shear strength of asphalt pavement layers using laboratory-prepared samples or core samples. This test can be performed on 150-mm (6-in.)...
AASHTO TP 114
January 1, 2016
Standard Method of Test for Determining the Interlayer Shear Strength (ISS) of Asphalt Pavement Layers
This test method covers the determination of the interlayer shear strength of asphalt pavement layers using laboratory-prepared samples or core samples. This test can be performed on 150-mm (6-in.)...
January 1, 2015
Standard Method of Test for Determining the Interlayer Shear Strength (ISS) of Asphalt Pavement Layers
This test method covers the determination of the interlayer shear strength of asphalt pavement layers using laboratory-prepared samples or core samples. This test can be performed on 150-mm (6-in.)...

References

Advertisement