DIN 4226-101

Recycled aggregates for concrete - Part 101: Environmental requirements and types of aggregate supplied (in accordance with DIN EN 12620)

inactive
Organization: DIN
Publication Date: 1 September 2016
Status: inactive
Page Count: 11
ICS Code (Mineral materials and products): 91.100.15

Document History

August 1, 2017
Recycled aggregates for concrete in accordance with DIN EN 12620 - Part 101: Types and regulated dangerous substances
Diese Norm gilt zusammen mit DIN EN 12620:2008-07 für rezyklierte Gesteinskörnungen mit einer Kornrohdichte ≥ 1 500 kg/m3 für die Verwendung in Beton. Sie legt die Prüfung und Bewertung geregelter...
DIN 4226-101
September 1, 2016
Recycled aggregates for concrete - Part 101: Environmental requirements and types of aggregate supplied (in accordance with DIN EN 12620)
A description is not available for this item.
Advertisement