DIN EN ISO 28921-2

Industrial valves - Isolating valves for low-temperature applications - Part 2: Type testing (ISO 28921-2:2015); German and English version prEN ISO 28921-2:2016

inactive
Organization: DIN
Publication Date: 1 September 2016
Status: inactive
Page Count: 46
ICS Code (Valves in general): 23.060.01

Document History

May 1, 2017
Industrial valves - Isolating valves for low-temperature applications - Part 2: Type testing (ISO 28921-2:2015); German version EN ISO 28921-2:2017
Dieser Teil der ISO 28921 legt Anforderungen an die Typprüfung von Absperrventilen für Tieftemperaturanwendungen zur Verifikation der Leistungsfähigkeit von Ventilen bei Tieftemperaturen von −50 °C...
DIN EN ISO 28921-2
September 1, 2016
Industrial valves - Isolating valves for low-temperature applications - Part 2: Type testing (ISO 28921-2:2015); German and English version prEN ISO 28921-2:2016
A description is not available for this item.
Advertisement