DIN EN ISO 20957-10

Stationary training equipment - Part 10: Exercise bicycles with a fixed wheel or without freewheel, additional specific safety requirements and test methods (ISO/DIS 20957-10:2016); German and English version prEN ISO 20957-10:2016

inactive
Organization: DIN
Publication Date: 1 September 2016
Status: inactive
Page Count: 35
ICS Code (Indoor sports equipment): 97.220.30

Document History

March 1, 2018
Stationary training equipment - Part 10: Exercise bicycles with a fixed wheel or without freewheel - Additional specific safety requirements and test methods (ISO 20957-10:2017); German version EN ISO 20957-10:2017
Dieses Dokument legt sicherheitstechnische Anforderungen an Trainingsfahrräder mit starrem Antrieb oder ohne Freilauf mit einer Trägheit von > 0,6 kg · m2 fest. Diese Anforderungen sind zusätzlich zu...
DIN EN ISO 20957-10
September 1, 2016
Stationary training equipment - Part 10: Exercise bicycles with a fixed wheel or without freewheel, additional specific safety requirements and test methods (ISO/DIS 20957-10:2016); German and English version prEN ISO 20957-10:2016
A description is not available for this item.
Advertisement