DIN ISO 13862
Machinery for forestry - Feller-bunchers - Terms, definitions and commercial specifications (ISO 13862:2000)
| Organization: | DIN |
| Publication Date: | 1 August 2016 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Agriculture (Vocabularies)): | 01.040.65 |
| ICS Code (Forestry equipment): | 65.060.80 |
scope:
This International Standard specifies terminology and required information as a general framework for identifying and describing the main dimensions and features of feller-bunchers.
It is applicable to tracked and wheeled feller-bunchers as defined in ISO 6814.
NOTE The terminology and requirements given in this International Standard will not necessarily all apply to a specific machine. Machines may be characterized by the dimensions and features which are relevant to them.
Document History