DIN 7604
Hexagon head screw plugs - Light type - Cylindrical thread
| Organization: | DIN |
| Publication Date: | 1 May 2016 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This standard specifies requirements for screw plugs which are intended to be screwed into holes with parallel thread as specified in DIN 13-5 or DIN 13-6. Such plugs are used together with a suitable seal ring, the type and material of which are to be selected as a function of the operating conditions (e.g. the medium, temperature, pressure, etc.).
NOTE In deviation from the specifications of this standard, if screw plugs are intended to be used without a seal ring it is recommended that a Type B stud end according to DIN 3852-1 should be used.
Document History