DIN EN ISO 28921-2
Industrial valves - Isolating valves for low-temperature applications - Part 2: Type testing (ISO 28921-2:2015); German and English version prEN ISO 28921-2:2016
inactive
| Organization: | DIN |
| Publication Date: | 1 September 2016 |
| Status: | inactive |
| Page Count: | 46 |
| ICS Code (Valves in general): | 23.060.01 |
Document History
May 1, 2017
Industrial valves - Isolating valves for low-temperature applications - Part 2: Type testing (ISO 28921-2:2015)
This part of ISO 28921 specifies requirements for the type testing of isolating valves for low-temperature applications to verify the performance of valves at a low temperature from – 50 °C down to –...
DIN EN ISO 28921-2
September 1, 2016
Industrial valves - Isolating valves for low-temperature applications - Part 2: Type testing (ISO 28921-2:2015); German and English version prEN ISO 28921-2:2016
A description is not available for this item.