DIN ISO 8488

Cycles - Screw threads used to assemble head fittings on bicycle forks (ISO 8488:1986)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 July 2016
Status: active
Page Count: 12
ICS Code (Cycles): 43.150
ICS Code (Special screw threads): 21.040.30
scope:

Scope and field of application

This International Standard specifies details of the screw threads used to assemble head races and locknuts, i.e. fittings, on bicycle fork steering columns.

The basic thread profile is that of ISO 68; the tolerance grades and tolerance positions are in accordance with ISO 965/1; the gauging system is that specified in ISO 1502.

Threads to this International Standard are interchangeable with the corresponding BSC (British Standard Cycle) thread.

Document History

DIN ISO 8488
July 1, 2016
Cycles - Screw threads used to assemble head fittings on bicycle forks (ISO 8488:1986)
Scope and field of application This International Standard specifies details of the screw threads used to assemble head races and locknuts, i.e. fittings, on bicycle fork steering columns. The...
November 1, 2015
Cycles - Screw threads used to assemble head fittings on bicycle forks (ISO 8488:1986); Text in German and English
A description is not available for this item.

References

Advertisement