DIN EN ISO 4624

Paints and varnishes - Pull-off test for adhesion (ISO 4624:2016)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 August 2016
Status: active
Page Count: 19
ICS Code (Paints and varnishes): 87.040
scope:

This International Standard specifies three methods (i.e. one dolly or two dollies on a painted panel and two dollies, one as painted substrate) for determining the adhesion by carrying out a pull-off test on a single coating or a multi-coat system of paint, varnish or related product.

These test methods have been found useful in comparing the adhesion behaviour of different coatings. It is most useful in providing relative ratings for a series of coated panels exhibiting significant differences in adhesion.

The test may be applied using a wide range of substrates. Different procedures are given according to whether the substrate is deformable, for example thin metal, plastics and wood, or rigid, for example thick concrete and metal plates. To avoid distortion of the substrate during the tensile test, it is common to use a sandwich construction. For example, for special purposes, the coating may be applied directly to the face of a test dolly.

Document History

September 1, 2023
Paints and varnishes - Pull-off test for adhesion (ISO 4624:2023)
A description is not available for this item.
September 1, 2022
Paints and varnishes - Pull-off test for adhesion (ISO/DIS 4624:2022); German and English version prEN ISO 4624:2022
A description is not available for this item.
DIN EN ISO 4624
August 1, 2016
Paints and varnishes - Pull-off test for adhesion (ISO 4624:2016)
This International Standard specifies three methods (i.e. one dolly or two dollies on a painted panel and two dollies, one as painted substrate) for determining the adhesion by carrying out a...
August 1, 2003
Paints, varnishes and plastics - Pull-off test for adhesion (ISO 4624:2002)
A description is not available for this item.

References

Advertisement