DIN EN 16713-1

Domestic swimming pools - Water systems - Part 1: Filtration systems - Requirements and test methods

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 August 2016
Status: active
Page Count: 59
ICS Code (Sports facilities): 97.220.10
scope:

This European Standard specifies filtration requirements and test methods of filter elements or media, filtration units or systems designed to be used in domestic swimming pools.

This standard applies to swimming pools as defined in EN 16582-1 and will be read in conjunction with it.

This standard does not apply to:

- pools for public use covered by EN 15288-1;

- spas for domestic or public use;

- paddling pools according to EN 71-8;

- pre filtration;

- natural and nature like pools.

NOTE For circulation systems see EN 16713-2 and for treatment systems EN 16713-3.

Document History

DIN EN 16713-1
August 1, 2016
Domestic swimming pools - Water systems - Part 1: Filtration systems - Requirements and test methods
This European Standard specifies filtration requirements and test methods of filter elements or media, filtration units or systems designed to be used in domestic swimming pools. This standard...

References

Advertisement