DIN EN ISO 16231-2
Self-propelled agricultural machinery - Assessment of stability - Part 2: Determination of static stability and test procedures (ISO 16231-2:2015)
| Organization: | DIN |
| Publication Date: | 1 August 2016 |
| Status: | active |
| Page Count: | 27 |
| ICS Code (Agricultural tractors and trailed vehicles): | 65.060.10 |
scope:
This part of ISO 16231 specifies a method to determine the centre of gravity of un-laden self-propelled machines, a method to determine the centre of gravity of laden machines and combinations with attachments, and methods to determine the static overturning angle.
NOTE Requirements related to self-protective structures and ROPS are to be dealt with in a separate International Standard.
Document History