DIN ISO 13861
Machinery for forestry - Wheeled skidders - Terms, definitions and commercial specifications (ISO 13861:2000)
| Organization: | DIN |
| Publication Date: | 1 August 2016 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Agriculture (Vocabularies)): | 01.040.65 |
| ICS Code (Forestry equipment): | 65.060.80 |
scope:
This International Standard specifies terminology and required information as a general framework for identifying and describing the main dimensions and features of wheeled skidders.
It is applicable to articulated wheeled cable and grapple skidders as defined in ISO 6814.
NOTE The terminology and requirements given in this International Standard will not necessarily all apply to a specific machine. Machines may be characterized by the dimensions and features which are relevant to them.
Document History