IEC 62885-2
Surface cleaning appliances – Part 2: Dry vacuum cleaners for household or similar use – Methods for measuring the performance
| Organization: | IEC |
| Publication Date: | 1 August 2016 |
| Status: | active |
| Page Count: | 196 |
| ICS Code (Cleaning appliances): | 97.080 |
scope:
This International Standard is applicable for measurements of the performance of dry vacuum cleaners for household use in or under conditions similar to those in households.
The purpose of this standard is to specify essential performance characteristics of dry vacuum cleaners which are of interest to users and to describe methods for measuring these characteristics.
NOTE 1 Due to the influence of environmental conditions, variations in time, origin of test materials and proficiency of the operator, most of the described test methods will give more reliable results when applied for comparative testing of a number of appliances at the same time, in the same laboratory and by the same operator.
NOTE 2 This standard is not intended for cordless vacuum cleaners. For safety requirements, reference is made to IEC 60335-1 and IEC 60335-2-2.
A recommendation on information for the consumer at the point of sale is given in Annex B.
Document History