API STD 617
Axial and Centrifugal Compressors and Expander-compressors
| Organization: | API |
| Publication Date: | 1 September 2014 |
| Status: | active |
| Page Count: | 386 |
scope:
This standard specifies minimum requirements and gives recommendations for axial compressors, singleshaft and integrally geared process centrifugal compressors, and expander-compressors
API 617 does not apply to fans (these are covered by API 673) or blowers that develop less than 34 kPa (5 psi) pressure rise above atmospheric pressure. API 617 also does not apply to packaged, integrallygeared centrifugal plant and instrument air compressors, which are covered by API 672. Hot gas expanders over 300 °C (570 °F) are not covered by API 617.
This part of API 617 contains information pertinent to all equipment covered by the other parts of this document. It shall be used in conjunction with the following parts, as applicable to the specific equipment covered:
- Part 2-Nonintegrally Geared Centrifugal and Axial Compressors,
- Part 3-Integrally Geared Centrifugal Compressors,
- Part 4-Expander-compressors
Document History