NEMA - ANSI C78.1431

Electric Lamps-Slide Projector Lamps, Condensing, Dichroic, Two-inch (51mm), Integral Reflector, Rim Reference Tungsten- Halogen Lamps with GY 5.3 Bases

active, Most Current
Buy Now
Organization: NEMA
Publication Date: 1 May 1997
Status: active
Page Count: 12
scope:

This standard consolidates the lamps commonly used for slide projectors into a single standard. The lamps contained in this standard are not to be considered as interchangeable. Physically they will all fit the common socket used for these lamps. The photometry of each lamp is dependent upon the system for which it was designed and on the system in which it is used. A sample system and representative photometric values are found in the Annex.

Document History

ANSI C78.1431
May 1, 1997
Electric Lamps-Slide Projector Lamps, Condensing, Dichroic, Two-inch (51mm), Integral Reflector, Rim Reference Tungsten- Halogen Lamps with GY 5.3 Bases
This standard consolidates the lamps commonly used for slide projectors into a single standard. The lamps contained in this standard are not to be considered as interchangeable. Physically they will...
May 1, 1997
Electric Lamps—Slide Projector Lamps, Condensing, Dichroic, Two-inch (51 mm), Integral Reflector, Rim Reference TungstenHalogen Lamps with GY 5.3 Bases
This standard consolidates the lamps commonly used for slide projectors into a single standard. The lamps contained in this standard are not to be considered as interchangeable. Physically they will...
May 1, 1997
Electric Lamps - Slide Project Lamps, Condensing, Dichroic, Two-Inch (51 MM), Integral Reflector, Rim Reference Tungsten-Halogen Lamps with GY 5.3 Bases
This standard consolidates the lamps commonly used for slide projectors into a single standard. The lamps contained in this standard are not to be considered as interchangeable. Physically they will...

References

Advertisement