GMW15063

Polyolefin Foams for General Applications - Non-crosslinked and Crosslinked

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 August 2016
Status: active
Page Count: 5
scope:

Material Description. This specification identifies polyolefin foam types, non-crosslinked or crosslinked (physically or chemically), for molded and stamped parts. These foams are not recommended for areas where temperatures exceed +100 °C. These foams are not recommended for under hood use. 

Symbols. >PP-E< or >PE-E< or >PE-E< crosslinked. 

Applicability. This specification shall encompass polyolefin foams used in all applications throughout the vehicle. These foams may be used for vibration damping, isolation, spacers for part retention, and air and dust seals. Note: For polyurethane (PUR) foams for general applications, see GMW14196, GMW15061 and GMW15058. 

Types. Products qualified to this specification shall be identified by density to ISO 845 and compression load deflection at 10% deformation to ISO 844 according to Table 2. 

Type Z. Polyolefin foam which does not fit in the other Types. Specific Values to be documented in the submitted Certification Data. 

Remarks. Not applicable

 

Document History

July 1, 2021
Polyolefin Foams for General Applications - Non-crosslinked and Crosslinked
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
GMW15063
August 1, 2016
Polyolefin Foams for General Applications - Non-crosslinked and Crosslinked
Material Description. This specification identifies polyolefin foam types, non-crosslinked or crosslinked (physically or chemically), for molded and stamped parts. These foams are not recommended for...
May 1, 2011
Polyolefin Foams Non-crosslinked and Crosslinked for General Applications
Material Description. This specification identifies polyolefin foam types, non-crosslinked, physically or chemically crosslinked, for molded and stamped parts. These foams are not recommended for...
December 1, 2006
Polyolefin Foams for General Applications
Material Description. This specification identifies polyolefin foam types. These foams are not recommended for areas where temperatures get above +100ºC. These foams are not recommended for under...

References

Advertisement