GMW17669

Passivation for Zinc Die Castings

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 August 2016
Status: active
Page Count: 3
scope:

This specification covers the requirements for two grades of passivation for zinc die castings: finishes which are generally colorless or pale yellow. It covers the protective characteristics of such coatings. Processing details and suitability for paint base are not covered. Only trivalent passivation may be used; hexavalent passivation is forbidden.

Material Description.

Material Identification.

Grade 168. Is applicable to a wide range of automotive (and related industry) castings. A supplemental sealer over the trivalent passivation may be required to achieve this performance level.

Grade 108. Is applicable primarily to parts which are tumble processed (as in revolving barrels), thus are susceptible to the development of white corrosion products as points of impact at somewhat earlier stages of test and/or service than parts which are racked and otherwise more carefully handled during processing and shipment.

In the absence of grade designation as a suffix to basic GM number, it shall be assumed that Grade 168 is required.

Symbols. Not applicable.

Applicability. Functional components that do not have appearance requirements and are not exposed to severely corrosive environments.

Document History

March 1, 2023
Passivation for Zinc Die Castings
This specification covers the requirements for two grades of passivation for zinc die castings: finishes which are generally colorless or pale yellow. It covers the protective characteristics of such...
GMW17669
August 1, 2016
Passivation for Zinc Die Castings
This specification covers the requirements for two grades of passivation for zinc die castings: finishes which are generally colorless or pale yellow. It covers the protective characteristics of such...

References

Advertisement