GMW17638

Polyester Sheet Molding Compound (SMC) - 50% Carbon Reinforced

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 August 2016
Status: active
Page Count: 5
scope:

Material Description. This specification covers the properties of unsaturated vinyl ester sheet molding compound (SMC) that is reinforced with 50% chopped carbon fibers that are 25 mm long and randomly oriented.

Symbols. Not applicable.

Applicability. Typical applications include; inner panels, reinforcement panels and non-Class A surfaces.

Remarks. The classification into types is according to application location:

• Type 1: Exterior Parts

• Type 2: Interior Parts

Document History

GMW17638
August 1, 2016
Polyester Sheet Molding Compound (SMC) - 50% Carbon Reinforced
Material Description. This specification covers the properties of unsaturated vinyl ester sheet molding compound (SMC) that is reinforced with 50% chopped carbon fibers that are 25 mm long and...

References

Advertisement