GMNA - 9986165

Anti-Corrosion Coating For Frames

active, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 August 2016
Status: active
Page Count: 4
scope:

Material Description. This specification covers the pretreatment paint materials and some processing requirements for a waterborne black, electrodeposition primer used on frames. Access, vent and drain holes may have to be added to frame rails and cross members to assure adequate paint film coverage is applied to the enclosed cavity. The material shall be applied to a minimum film thickness of 25 μm on exterior surfaces and 15 μm on all interior surfaces.

Symbols. Not applicable.

Applicability. Coating of frames and cradles.

Remarks. None.

Document History

June 1, 2023
Anti-Corrosion Coating For Frames
Material Description. This specification covers the pretreatment paint materials and some processing requirements for a waterborne black, electrodeposition primer used on frames. Access, vent and...
9986165
August 1, 2016
Anti-Corrosion Coating For Frames
Material Description. This specification covers the pretreatment paint materials and some processing requirements for a waterborne black, electrodeposition primer used on frames. Access, vent and...
June 1, 1998
Anti-Corrosion Coating for Frames
1 SCOPE. This specification covers the pretreatment paint materials and some processing requirements for a water-borne black, electrodeposition primer used on frames. Access, vent and drain holes may...

References

Advertisement