GMNA - 9986475
Waterborne Basecoat Component for Semi-compressed Integrated Topcoat System
| Organization: | GMNA |
| Publication Date: | 1 August 2016 |
| Status: | inactive |
| Page Count: | 6 |
scope:
This specification covers the qualification and performance requirements of Waterborne (WB) basecoat, also referred to as Basecoat (BC) that is applied to rigid substrates.
Material Description. These primers are waterborne technologies and are components of rigid topcoat systems that are used in conjunction with 9986474 and 9984515.
Specified herein are material requirements per the Materials Engineering Vehicle Systems Paint Materials Group. These specifications are used to verify the materials have been processed to produce a finished product of quality consistent with that proven in initial qualification testing.
Symbols. Not applicable.
Applicability. The waterborne basecoats are typically applied to dehydrated waterborne basecoat compatible primers (9986474) which have been applied to the electrocoated metal surfaces or appropriately primed rigid plastics. Following the basecoat application, heated flash is employed to dehydrate the basecoat prior to solvent borne clearcoat (9984515) application. Specific heated flash temperatures are dependent on supplier technology and heated flash design conditions needed to achieve prescribed dehydration levels. Following the 9984515 clearcoat application, the entire system consisting of the primer layer, basecoat layer and clearcoat layer is baked simultaneously in a single bake, as described in 3.2.
Remarks. Each combination of Basecoat Compatible Primer (BCP), Basecoat (BC) and Clearcoat (CC) must be tested and approved as a topcoat system. The individual components are not interchangeable between suppliers unless otherwise tested and approved. In addition, the topcoat system is part of the total coating system and must meet qualifications set forth in this specification and those shown on Engineering Drawings. Validation Testing for Plant-Specific Layering, Ancillary Materials and Processing must be conducted before release.
Document History