GMNA - GM3620M

Part Performance - Plastic/Metal Laminated Molding

inactive, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 August 2016
Status: inactive
Page Count: 3
scope:

This specification coven the part perfor-mance, durability and adhesion requirements of plastic/metal laminated moldings. The laminate shall be suitable for interior or exterior applications.

NOTE: A laminate system (as defined in this specification) includes assemblies using press bonding techniques to adhere previously extruded or injection molded thermoplastic deco-rative components to the metal substrate.

Parts covered by this specification shall be designated as follows:

Type I - Interior Applications

Type II - Exterior Applications

The extruded or injection molded thermoplastic materi-als used in the laminate system must meet the durability requirements of GM7451M for Type I applications or GM7452M for Type II applications

Plastic films, film laminates and film/plastic laminates must meet the requirements of GM3619M. When laminated to metal in the sheet stock form, the sheet stock must meet the requirements of GM7453M. 

Finished pans may be topcoated with a clear or pigmented organic coating to obtain the required appearance or durability. The requirements for the topcoat appearance and performance must be indicated on the engineering drawing.

The performance requirement for any inserts, weather-strips, emblems, etc. bonded to the molding shall be designat-ed on the engineering drawing.

Document History

GM3620M
August 1, 2016
Part Performance - Plastic/Metal Laminated Molding
This specification coven the part perfor-mance, durability and adhesion requirements of plastic/metal laminated moldings. The laminate shall be suitable for interior or exterior applications. NOTE:...
February 1, 1991
Part Performance - Plastic/Metal Laminated Molding
1 SCOPE. This specification covers the part performance, durability and adhesion requirements of plastic/metal laminated moldings. The laminate shall be suitable for interior or exterior applications.

References

Advertisement