DS/EN ISO 22523

External limb prostheses and external orthoses - Requirements and test methods

active, Most Current
Buy Now
Organization: DS
Publication Date: 18 January 2007
Status: active
Page Count: 98
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
scope:

This International Standard specifies requirements and test methods for external limb prostheses and external orthoses, including the following classifications from ISO 9999:
06 03 - 06 15 Orthoses
06 18 - 06 27 Limb prostheses
It covers strength, materials, restrictions on use, risk and the provision of information associated with the normal conditions of use of both components and assemblies of components.
This International Standard does not cover special seating as it is not classified as an orthosis in ISO 9999 and it is not normally body worn.
NOTE 1 It is intended to cover orthopaedic footwear (classification 06 33) in the future.
NOTE 2 The application of Quality Systems as described or referred to in ISO 13485 and ISO 13488 may be appropriate.

Document History

DS/EN ISO 22523
January 18, 2007
External limb prostheses and external orthoses - Requirements and test methods
This International Standard specifies requirements and test methods for external limb prostheses and external orthoses, including the following classifications from ISO 9999: 06 03 - 06 15...
External limb prostheses and external orthoses – Requirements and test methods (ISO/DIS 22523:2022)
This document specifies requirements and test methods for external limb prostheses and external orthoses, including the following classifications from ISO 9999: 06 03 – 06 15 Orthoses 06 18 – 06 27...

References

Advertisement